Renesas Electronics Corporation Display Drivers ICM7244AIM44Z

Description
LED Driver 44-MQFP (10x10)
Request a Quote Datasheet
Description
LED Driver 44-MQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - ICM7244AIM44Z-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ICM7244AIM44Z-ND
Display Drivers ICM7244AIM44Z-ND
LED Driver 44-MQFP (10x10)

LED Driver 44-MQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - ICM7244AIM44Z - 1044657-ICM7244AIM44Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7244AIM44Z
1044657-ICM7244AIM44Z
PMIC - PMIC - Display Drivers - ICM7244AIM44Z 1044657-ICM7244AIM44Z
Manufacturer: Intersil Win Source Part Number: 1044657-ICM7244AIM44 Z Packaging: Tray Mounting: SMD (SMT) Configuration: 16 Segments Display Type: LED Digits or Characters: 8 Characters Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 180mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1044657-ICM7244AIM44Z
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 16 Segments
Display Type: LED
Digits or Characters: 8 Characters
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 44-MQFP (10x10)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 180mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - ICM7244AIM44Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7244AIM44Z
Display Drivers ICM7244AIM44Z
LED Driver 44-MQFP (10x10)

LED Driver 44-MQFP (10x10)

Buy Now Datasheet
Display Drivers - ICM7244AIM44Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7244AIM44Z
Display Drivers ICM7244AIM44Z
LED Driver 44-MQFP (10x10)

LED Driver 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ICM7244AIM44Z-ND 1044657-ICM7244AIM44Z ICM7244AIM44Z
Product Name Display Drivers PMIC - PMIC - Display Drivers - ICM7244AIM44Z Display Drivers
Technology Serial Serial
Supply Voltage 5V; Other; 4.75V ~ 5.25V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type QFP; 44-QFP QFP; 44-MQFP (10x10) QFP; 44-QFP
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers