Long Range Fixed Timer; PDIP8; Temp Range: -40° to 85°C Product overview: ICM7242IPAZ from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242IPAZ can be used for catalog matching and distributor lookup.
Counter/Timer Circuit (CTC), Binary IC 0.1Hz ~ 13MHz 8-PDIP
Manufacturer: Intersil
Win Source Part Number: 040542-ICM7242IPAZ
Packaging: Tube/Rail
Type: Counter/Timer Circuit (CTC), Binary
Mounting: Through Hole
Frequency: 0.1Hz to 13MHz
Count: 128/256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 340μA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Long Range Fixed Timer, ICM7242PAZ
Long Range Fixed Timer, ICM7242PAZ
Long Range Fixed Timer, ICM7242PAZ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 689-ICM7242IPAZ | ICM7242IPAZ-ND | 040542-ICM7242IPAZ | 9215951P | 9215951 |
| Product Name | Clock and Timing IC | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IPAZ | Timer Circuits | Timer Circuits |
| Package Type | PDIP | Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | DIP; PDIP; PDIP | DIP; Pdip |