Rochester Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - UPC617C-A UPC617C-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902131-UPC617C-A Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902131-UPC617C-A Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - UPC617C-A
902131-UPC617C-A
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - UPC617C-A 902131-UPC617C-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902131-UPC617C-A Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902131-UPC617C-A
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 902131-UPC617C-A
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - UPC617C-A
Unlock Full Specs
to access all available technical data

Similar Products

 - ICM7170IBG - Rochester Electronics
Specs
Bus Interface CMOS
Package Type SOIC
View Details
2 suppliers
Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 1727-3806-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
NE556 Dual Precision Timer - NE556N - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
6 suppliers