Nano Power Programmable Timer with Watchdog Functionality 10-VSSOP -40 to 105
Programmable Timer IC 10-VSSOP
Programmable Timer IC 10-VSSOP
Programmable Timer IC 10-VSSOP
Programmable Timer Single 10-Pin VSSOP T/R Product overview: TPL5000DGST from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5000DGST can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111222-TPL5000DGST
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 1.8 V to 5 V
Operating Supply Current: 30nA
Alternative Parts (Cross-Reference): CS82C54-10Z96; TPL5000DGSR; TPL5100DGSR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC OSC PROG TIMER 10-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | TPL5000DGST | 296-36532-2-ND | 689-TPL5000DGST | 1111222-TPL5000DGST | TPL5000DGST |
| Product Name | TPL5000 Nano Power Programmable Timer with Watchdog Functionality | Programmable Timers and Oscillators | Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5000DGST | Programmable Timers and Oscillators |
| Package Type | VSSOP | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | Surface Mount; 10-VSSOP | Surface Mount; Surface Mount |