Renesas Electronics Corporation Led Driver Mux 8 Digit, 7228, Dip28; Device Topology Renesas ICM7228AIPIZ

Description
LED DRIVER MUX 8 DIGIT, 7228, DIP28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; Driver RoHS Compliant: Yes
Description
LED DRIVER MUX 8 DIGIT, 7228, DIP28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; Driver RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Driver Mux 8 Digit, 7228, Dip28; Device Topology Renesas - 97K1858 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver Mux 8 Digit, 7228, Dip28; Device Topology Renesas
97K1858
Led Driver Mux 8 Digit, 7228, Dip28; Device Topology Renesas 97K1858
LED DRIVER MUX 8 DIGIT, 7228, DIP28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; Driver RoHS Compliant: Yes

LED DRIVER MUX 8 DIGIT, 7228, DIP28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; Driver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 97K1858
Product Name Led Driver Mux 8 Digit, 7228, Dip28; Device Topology Renesas
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3445 Triac Dimmable Offline LED Driver - LM3445MM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 12 volts
View Details
6 suppliers
PMIC - LED Drivers - LM3500TL-16 - Lingto Electronic Limited
Specs
Output Current 400 milliamps
View Details
LED Driver IC - 137-SKY82896-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
3 suppliers
LED Driver ICs - 7385156P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1 milliamps
View Details