Renesas Electronics Corporation 8-Digit, Microprocessor-Compatible, LED Display Decoder Driver ICM7228AIPIZ

Description
The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display digit drivers and an 8-byte static memory as display RAM.brbr Data can be written to the ICM7228A and ICM7228B's display RAM in sequential 8-digit update or in single-digit update format. Data is written to the ICM7228C display RAM in parallel random access format. The ICM7228A and ICM7228C drive common anode displays. The ICM7228B drives common cathode displays. All versions can display the RAM data as either Hexadecimal or Code B format. The ICM7228A and ICM7228B incorporate a No Decode mode allowing each bit of each digit's RAM word to drive individual display segments resulting in independent control of all display segments. As a result, bargraph and other irregular display segments and formats can be driven directly by this chip.brbr The Intersil ICM7228 is an alternative to both the Maxim ICM7218 and the Intersil ICM7218 display drivers. Notice that the ICM7228A/B has an additional single digit access mode. This could make the Intersil ICM7218A/B software incompatible with ICM7228A/B operation.
Request a Quote Datasheet
Description
The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display digit drivers and an 8-byte static memory as display RAM.brbr Data can be written to the ICM7228A and ICM7228B's display RAM in sequential 8-digit update or in single-digit update format. Data is written to the ICM7228C display RAM in parallel random access format. The ICM7228A and ICM7228C drive common anode displays. The ICM7228B drives common cathode displays. All versions can display the RAM data as either Hexadecimal or Code B format. The ICM7228A and ICM7228B incorporate a No Decode mode allowing each bit of each digit's RAM word to drive individual display segments resulting in independent control of all display segments. As a result, bargraph and other irregular display segments and formats can be driven directly by this chip.brbr The Intersil ICM7228 is an alternative to both the Maxim ICM7218 and the Intersil ICM7218 display drivers. Notice that the ICM7228A/B has an additional single digit access mode. This could make the Intersil ICM7218A/B software incompatible with ICM7228A/B operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Digit, Microprocessor-Compatible, LED Display Decoder Driver - ICM7228AIPIZ - Renesas Electronics Corporation
Milpitas, CA, USA
8-Digit, Microprocessor-Compatible, LED Display Decoder Driver
ICM7228AIPIZ
8-Digit, Microprocessor-Compatible, LED Display Decoder Driver ICM7228AIPIZ
The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display digit drivers and an 8-byte static memory as display RAM.brbr Data can be written to the ICM7228A and ICM7228B's display RAM in sequential 8-digit update or in single-digit update format. Data is written to the ICM7228C display RAM in parallel random access format. The ICM7228A and ICM7228C drive common anode displays. The ICM7228B drives common cathode displays. All versions can display the RAM data as either Hexadecimal or Code B format. The ICM7228A and ICM7228B incorporate a No Decode mode allowing each bit of each digit's RAM word to drive individual display segments resulting in independent control of all display segments. As a result, bargraph and other irregular display segments and formats can be driven directly by this chip.brbr The Intersil ICM7228 is an alternative to both the Maxim ICM7218 and the Intersil ICM7218 display drivers. Notice that the ICM7228A/B has an additional single digit access mode. This could make the Intersil ICM7218A/B software incompatible with ICM7228A/B operation.

The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display digit drivers and an 8-byte static memory as display RAM.brbr Data can be written to the ICM7228A and ICM7228B's display RAM in sequential 8-digit update or in single-digit update format. Data is written to the ICM7228C display RAM in parallel random access format. The ICM7228A and ICM7228C drive common anode displays. The ICM7228B drives common cathode displays. All versions can display the RAM data as either Hexadecimal or Code B format. The ICM7228A and ICM7228B incorporate a No Decode mode allowing each bit of each digit's RAM word to drive individual display segments resulting in independent control of all display segments. As a result, bargraph and other irregular display segments and formats can be driven directly by this chip.brbr The Intersil ICM7228 is an alternative to both the Maxim ICM7218 and the Intersil ICM7218 display drivers. Notice that the ICM7228A/B has an additional single digit access mode. This could make the Intersil ICM7218A/B software incompatible with ICM7228A/B operation.

Supplier's Site Datasheet
Display Drivers - ICM7228AIPIZ-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ICM7228AIPIZ-ND
Display Drivers ICM7228AIPIZ-ND
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - ICM7228AIPIZ - 017135-ICM7228AIPIZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7228AIPIZ
017135-ICM7228AIPIZ
PMIC - PMIC - Display Drivers - ICM7228AIPIZ 017135-ICM7228AIPIZ
Manufacturer: Intersil Win Source Part Number: 017135-ICM7228AIPIZ Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Test & Measurement, Portable Devices

Manufacturer: Intersil
Win Source Part Number: 017135-ICM7228AIPIZ
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Portable Devices

Buy Now Datasheet
Display Drivers - ICM7228AIPIZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7228AIPIZ
Display Drivers ICM7228AIPIZ
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ICM7228AIPIZ ICM7228AIPIZ-ND 017135-ICM7228AIPIZ ICM7228AIPIZ
Product Name 8-Digit, Microprocessor-Compatible, LED Display Decoder Driver Display Drivers PMIC - PMIC - Display Drivers - ICM7228AIPIZ Display Drivers
Device Type Display Driver LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Interface Transceiver IC - 702-SI3050-E1-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
 - 55501EJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details