Renesas Electronics Corporation
Display Drivers
ICM7218DIJIR5254
Description
LED Driver 28-CerDip
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 28-CerDip
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
ICM7218DIJIR5254-ND |
ICM7218DIJIR5254 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
Parallel
|
Parallel
|
|
Supply Voltage
|
Other; 4V ~ 6V
|
Other; 4V ~ 6V
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Technology
LVDS; LVCMOS
Device Type
Deserializer
Features
RoHS
View Details