Renesas Electronics Corporation 8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver ICM7218CIJI

Description
The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex scan circuitry, and high current digit and segment drivers for either common cathode or common anode displays. The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of display input data. Display data is automatically sequenced into the 8-byte internal memory on successive positive going WRITE pulses. Data may be displayed either directly or decoded in Hexadecimal or Code B formats. The ICM7218C and lCM7218D feature two control lines (WRITE and HEXA/CODE B/SHUTDOWN), 4 separate display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.
Request a Quote Datasheet
Description
The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex scan circuitry, and high current digit and segment drivers for either common cathode or common anode displays. The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of display input data. Display data is automatically sequenced into the 8-byte internal memory on successive positive going WRITE pulses. Data may be displayed either directly or decoded in Hexadecimal or Code B formats. The ICM7218C and lCM7218D feature two control lines (WRITE and HEXA/CODE B/SHUTDOWN), 4 separate display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver - ICM7218CIJI - Renesas Electronics Corporation
Milpitas, CA, USA
8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver
ICM7218CIJI
8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver ICM7218CIJI
The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex scan circuitry, and high current digit and segment drivers for either common cathode or common anode displays. The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of display input data. Display data is automatically sequenced into the 8-byte internal memory on successive positive going WRITE pulses. Data may be displayed either directly or decoded in Hexadecimal or Code B formats. The ICM7218C and lCM7218D feature two control lines (WRITE and HEXA/CODE B/SHUTDOWN), 4 separate display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.

The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex scan circuitry, and high current digit and segment drivers for either common cathode or common anode displays.
The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of display input data. Display data is automatically sequenced into the 8-byte internal memory on successive positive going WRITE pulses. Data may be displayed either directly or decoded in Hexadecimal or Code B formats.
The ICM7218C and lCM7218D feature two control lines (WRITE and HEXA/CODE B/SHUTDOWN), 4 separate display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.

Supplier's Site Datasheet
PMIC - PMIC - Display Drivers - ICM7218CIJI - 068429-ICM7218CIJI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7218CIJI
068429-ICM7218CIJI
PMIC - PMIC - Display Drivers - ICM7218CIJI 068429-ICM7218CIJI
Manufacturer: Intersil Win Source Part Number: 068429-ICM7218CIJI Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-CDIP Frit Seal with Window Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068429-ICM7218CIJI
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - ICM7218CIJI-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ICM7218CIJI-ND
Display Drivers ICM7218CIJI-ND
LED Driver 28-CerDip

LED Driver 28-CerDip

Buy Now Datasheet
Display Drivers - ICM7218CIJI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7218CIJI
Display Drivers ICM7218CIJI
LED Driver 28-CerDip

LED Driver 28-CerDip

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ICM7218CIJI 068429-ICM7218CIJI ICM7218CIJI-ND ICM7218CIJI
Product Name 8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver PMIC - PMIC - Display Drivers - ICM7218CIJI Display Drivers Display Drivers
Device Type Display Driver LCD Driver
Package Type CERDIP DIP; 28-CDIP Frit Seal with Window CDIP; "28-CDIP (0.600"", 15.24mm)" DIP; CDIP; 28-CDIP (0.600\", 15.24mm)
Supply Voltage Other; 4 V ~ 6 V Other; 4V ~ 6V Other; 4V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Hex inverting Schmitt trigger - 74ALVC14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details