Renesas Electronics Corporation 8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver ICM7218AIJI

Description
The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex scan circuitry, and high current digit and segment drivers for either common cathode or common anode displays. The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of display input data. Display data is automatically sequenced into the 8-byte internal memory on successive positive going WRITE pulses. Data may be displayed either directly or decoded in Hexadecimal or Code B formats. The ICM7218C and lCM7218D feature two control lines (WRITE and HEXA/CODE B/SHUTDOWN), 4 separate display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.
Request a Quote Datasheet
Description
The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex scan circuitry, and high current digit and segment drivers for either common cathode or common anode displays. The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of display input data. Display data is automatically sequenced into the 8-byte internal memory on successive positive going WRITE pulses. Data may be displayed either directly or decoded in Hexadecimal or Code B formats. The ICM7218C and lCM7218D feature two control lines (WRITE and HEXA/CODE B/SHUTDOWN), 4 separate display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver - ICM7218AIJI - Renesas Electronics Corporation
Milpitas, CA, USA
8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver
ICM7218AIJI
8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver ICM7218AIJI
The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex scan circuitry, and high current digit and segment drivers for either common cathode or common anode displays. The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of display input data. Display data is automatically sequenced into the 8-byte internal memory on successive positive going WRITE pulses. Data may be displayed either directly or decoded in Hexadecimal or Code B formats. The ICM7218C and lCM7218D feature two control lines (WRITE and HEXA/CODE B/SHUTDOWN), 4 separate display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.

The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex scan circuitry, and high current digit and segment drivers for either common cathode or common anode displays.
The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of display input data. Display data is automatically sequenced into the 8-byte internal memory on successive positive going WRITE pulses. Data may be displayed either directly or decoded in Hexadecimal or Code B formats.
The ICM7218C and lCM7218D feature two control lines (WRITE and HEXA/CODE B/SHUTDOWN), 4 separate display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.

Supplier's Site Datasheet
PMIC - PMIC - Display Drivers - ICM7218AIJI - 142538-ICM7218AIJI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7218AIJI
142538-ICM7218AIJI
PMIC - PMIC - Display Drivers - ICM7218AIJI 142538-ICM7218AIJI
Manufacturer: Intersil Win Source Part Number: 142538-ICM7218AIJI Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-CDIP Frit Seal with Window Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 142538-ICM7218AIJI
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - ICM7218AIJI-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ICM7218AIJI-ND
Display Drivers ICM7218AIJI-ND
LED Driver 28-CerDip

LED Driver 28-CerDip

Buy Now Datasheet
Fort Worth, TX, USA
Driver, Decoder;8 Digit LED Microprocessor-Compatible;28-Lead CERDIP;6V;0.8Vi
70206836
Driver, Decoder;8 Digit LED Microprocessor-Compatible;28-Lead CERDIP;6V;0.8Vi 70206836
Driver, Decoder;8 Digit LED Microprocessor-Compa tible;28-Lead CERDIP;6V;0.8Vi

Driver, Decoder;8 Digit LED Microprocessor-Compatible;28-Lead CERDIP;6V;0.8Vi

Supplier's Site
Display Drivers - ICM7218AIJI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7218AIJI
Display Drivers ICM7218AIJI
LED Driver 28-CerDip

LED Driver 28-CerDip

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ICM7218AIJI 142538-ICM7218AIJI ICM7218AIJI-ND 70206836 ICM7218AIJI
Product Name 8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver PMIC - PMIC - Display Drivers - ICM7218AIJI Display Drivers Driver, Decoder;8 Digit LED Microprocessor-Compatible;28-Lead CERDIP;6V;0.8Vi Display Drivers
Device Type Display Driver LCD Driver
Package Type CERDIP DIP; 28-CDIP Frit Seal with Window CDIP; "28-CDIP (0.600"", 15.24mm)" DIP; CDIP; 28-CDIP (0.600\", 15.24mm)
Supply Voltage Other; 4 V ~ 6 V Other; 4V ~ 6V Other; 4V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-KS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers