Renesas Electronics Corporation CMOS Micropower Over/Under Voltage Detector ICL7665SAIPAZ

Description
The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3µA for operation, the device is intended for battery-operated systems and instruments which require high or low voltage warnings, settable trip points, or fault monitoring and correction. The trip points and hysteresis of the two voltage detectors are individually programmed via external resistors. An internal bandgap type reference provides an accurate threshold voltage while operating from any supply in the 1.6V to 16V range. The ICL7665S, super programmable Over/Under voltage detector is a direct replacement for the industry standard. The ICL7665B offering wider operating voltage and temperature ranges, improved threshold accuracy (ICL7665SA), and temperature coefficient, and guaranteed maximum supply current. All improvements are highlighted in the electrical characteristics section. All critical parameters are guaranteed over the entire commercial and industrial temperature ranges.
Request a Quote Datasheet
Description
The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3µA for operation, the device is intended for battery-operated systems and instruments which require high or low voltage warnings, settable trip points, or fault monitoring and correction. The trip points and hysteresis of the two voltage detectors are individually programmed via external resistors. An internal bandgap type reference provides an accurate threshold voltage while operating from any supply in the 1.6V to 16V range. The ICL7665S, super programmable Over/Under voltage detector is a direct replacement for the industry standard. The ICL7665B offering wider operating voltage and temperature ranges, improved threshold accuracy (ICL7665SA), and temperature coefficient, and guaranteed maximum supply current. All improvements are highlighted in the electrical characteristics section. All critical parameters are guaranteed over the entire commercial and industrial temperature ranges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Micropower Over/Under Voltage Detector - ICL7665SAIPAZ - Renesas Electronics Corporation
Milpitas, CA, USA
CMOS Micropower Over/Under Voltage Detector
ICL7665SAIPAZ
CMOS Micropower Over/Under Voltage Detector ICL7665SAIPAZ
The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3µA for operation, the device is intended for battery-operated systems and instruments which require high or low voltage warnings, settable trip points, or fault monitoring and correction. The trip points and hysteresis of the two voltage detectors are individually programmed via external resistors. An internal bandgap type reference provides an accurate threshold voltage while operating from any supply in the 1.6V to 16V range. The ICL7665S, super programmable Over/Under voltage detector is a direct replacement for the industry standard. The ICL7665B offering wider operating voltage and temperature ranges, improved threshold accuracy (ICL7665SA), and temperature coefficient, and guaranteed maximum supply current. All improvements are highlighted in the electrical characteristics section. All critical parameters are guaranteed over the entire commercial and industrial temperature ranges.

The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3µA for operation, the device is intended for battery-operated systems and instruments which require high or low voltage warnings, settable trip points, or fault monitoring and correction. The trip points and hysteresis of the two voltage detectors are individually programmed via external resistors. An internal bandgap type reference provides an accurate threshold voltage while operating from any supply in the 1.6V to 16V range.
The ICL7665S, super programmable Over/Under voltage detector is a direct replacement for the industry standard. The ICL7665B offering wider operating voltage and temperature ranges, improved threshold accuracy (ICL7665SA), and temperature coefficient, and guaranteed maximum supply current. All improvements are highlighted in the electrical characteristics section. All critical parameters are guaranteed over the entire commercial and industrial temperature ranges.

Supplier's Site Datasheet
Supervisors - ICL7665SAIPAZ-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
ICL7665SAIPAZ-ND
Supervisors ICL7665SAIPAZ-ND
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP

Supervisor Open Drain or Open Collector 2 Channel 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Supervisors - ICL7665SAIPAZ - 776358-ICL7665SAIPAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ICL7665SAIPAZ
776358-ICL7665SAIPAZ
PMIC - PMIC - Supervisors - ICL7665SAIPAZ 776358-ICL7665SAIPAZ
Manufacturer: Intersil Win Source Part Number: 776358-ICL7665SAIPAZ Packaging: Tube Type: Multi-Voltage Supervisor Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Family Name: ICL7665SA Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ICL7665SAIPA; ICL7665SAIBA-TS2357; ICL7665SAIBAZ-TS2357 ; ICL7665SACBAZ; Introduction Date: March 29, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Intersil
Win Source Part Number: 776358-ICL7665SAIPAZ
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Family Name: ICL7665SA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ICL7665SAIPA; ICL7665SAIBA-TS2357; ICL7665SAIBAZ-TS2357; ICL7665SACBAZ;
Introduction Date: March 29, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
2.9 uA 16V DIP Voltage Supervisor IC
691-ICL7665SAIPAZ
2.9 uA 16V DIP Voltage Supervisor IC 691-ICL7665SAIPAZ
INTERSIL ICL7665SAIPAZ VOLTAGE DETECTOR, 2.9 uA, 16V, 8-DIP Product overview: ICL7665SAIPAZ from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9 uA, 16V, DIP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9 uA, 16V, DIP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ICL7665SAIPAZ can be used for catalog matching and distributor lookup.

INTERSIL ICL7665SAIPAZ VOLTAGE DETECTOR, 2.9 uA, 16V, 8-DIP Product overview: ICL7665SAIPAZ from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9 uA, 16V, DIP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9 uA, 16V, DIP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ICL7665SAIPAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisors - 9215734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9215734
Voltage Supervisors 9215734
Volt Supervisor Detect 1.3V/1.3V 8-PDIP

Volt Supervisor Detect 1.3V/1.3V 8-PDIP

Supplier's Site
Voltage Supervisors - 9231496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9231496
Voltage Supervisors 9231496
Volt Supervisor Detect 1.3V/1.3V 8-PDIP

Volt Supervisor Detect 1.3V/1.3V 8-PDIP

Supplier's Site
Voltage Supervisors - 9215734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9215734P
Voltage Supervisors 9215734P
Volt Supervisor Detect 1.3V/1.3V 8-PDIP

Volt Supervisor Detect 1.3V/1.3V 8-PDIP

Supplier's Site
Supervisors - ICL7665SAIPAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ICL7665SAIPAZ
Supervisors ICL7665SAIPAZ
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP

Supervisor Open Drain or Open Collector 2 Channel 8-PDIP

Buy Now Datasheet
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Renesas - 84AC6774 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Renesas
84AC6774
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Renesas 84AC6774
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:1.3V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:16V; Reset Type:Active-Low; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:-; RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:1.3V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:16V; Reset Type:Active-Low; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - ICL7665SAIPAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ICL7665SAIPAZ
PMIC - Supervisors ICL7665SAIPAZ
IC SUPERVISOR 2 CHANNEL 8DIP

IC SUPERVISOR 2 CHANNEL 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ICL7665SAIPAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ICL7665SAIPAZ
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ICL7665SAIPAZ
ICL7665 MICROPROCESSOR VOLTAGE M

ICL7665 MICROPROCESSOR VOLTAGE M

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
ICL7665SAIPAZ
Supervisory Circuits ICL7665SAIPAZ
Supervisory Circuits W/ANNEAL CMOS OVER/ UNDER V DETECTOR

Supervisory Circuits W/ANNEAL CMOS OVER/ UNDER V DETECTOR

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ICL7665SAIPAZ ICL7665SAIPAZ-ND 776358-ICL7665SAIPAZ 691-ICL7665SAIPAZ 9215734 9215734P ICL7665SAIPAZ 84AC6774 ICL7665SAIPAZ ICL7665SAIPAZ ICL7665SAIPAZ
Product Name CMOS Micropower Over/Under Voltage Detector Supervisors PMIC - PMIC - Supervisors - ICL7665SAIPAZ 2.9 uA 16V DIP Voltage Supervisor IC Voltage Supervisors Voltage Supervisors Supervisors Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Renesas PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 2 2; 2 2 2 2; 2Monitors 2; 2
Output Options Active Low Open Drain; Active High Open Drain; Inverting; Active High CMOS CMOS Open Drain Open Drain; Open Drain or Open Collector
Type SOIC; PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP PDIP DIP; Pdip DIP; 8-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921847 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details