Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905GNTSA1 TLE4905GNTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 144797-TLE4905GNTSA1 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 100mA Sensing Range: 18mT Trip, 5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-89-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 144797-TLE4905GNTSA1 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 100mA Sensing Range: 18mT Trip, 5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-89-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905GNTSA1 - 144797-TLE4905GNTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905GNTSA1
144797-TLE4905GNTSA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905GNTSA1 144797-TLE4905GNTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 144797-TLE4905GNTSA1 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 100mA Sensing Range: 18mT Trip, 5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-89-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 144797-TLE4905GNTSA1
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 5mA
Current - Output (Max): 100mA
Sensing Range: 18mT Trip, 5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-89-3
Purpose: Unipolar Switch
Supply Voltage - Operating: 4 V to 18 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4905GNTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4905GNTSA1
MAGNETIC SWITCH UNIPOLAR SOT89-3

MAGNETIC SWITCH UNIPOLAR SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 144797-TLE4905GNTSA1 TLE4905GNTSA1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905GNTSA1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting SOT-89-3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 16 volts
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301EUA-T - 808138-A1301EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
20 Oe Sat. Analog Sensor, 5 KOhm, RoHS SOIC - AA003-02E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers
AS5304 Linear Sensor.  160-step linear incremental position sensor with ABI output - AS5304 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details