Renesas Electronics Corporation 1mA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers ICL3243CBZ

Description
The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic powerdown functions (except for the ICL3232), reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL324X are 3-driver, 5-receiver devices that provide a complete serial port suitable for laptop or notebook computers. Both devices also include noninverting alwaysactive receivers for "wake-up" capability.brbr The ICL3221, ICL3223 and ICL3243, feature an iautomatic powerdown/i function which powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. These devices power up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of the devices represented by this data sheet, while Application Note AN9863 summarizes the features of each device comprising the ICL32XX 3V family.
Request a Quote Datasheet
Description
The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic powerdown functions (except for the ICL3232), reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL324X are 3-driver, 5-receiver devices that provide a complete serial port suitable for laptop or notebook computers. Both devices also include noninverting alwaysactive receivers for "wake-up" capability.brbr The ICL3221, ICL3223 and ICL3243, feature an iautomatic powerdown/i function which powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. These devices power up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of the devices represented by this data sheet, while Application Note AN9863 summarizes the features of each device comprising the ICL32XX 3V family.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1mA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers - ICL3243CBZ - Renesas Electronics Corporation
Milpitas, CA, USA
1mA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers
ICL3243CBZ
1mA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers ICL3243CBZ
The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic powerdown functions (except for the ICL3232), reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL324X are 3-driver, 5-receiver devices that provide a complete serial port suitable for laptop or notebook computers. Both devices also include noninverting alwaysactive receivers for "wake-up" capability.brbr The ICL3221, ICL3223 and ICL3243, feature an iautomatic powerdown/i function which powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. These devices power up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of the devices represented by this data sheet, while Application Note AN9863 summarizes the features of each device comprising the ICL32XX 3V family.

The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic powerdown functions (except for the ICL3232), reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL324X are 3-driver, 5-receiver devices that provide a complete serial port suitable for laptop or notebook computers. Both devices also include noninverting alwaysactive receivers for "wake-up" capability.brbr The ICL3221, ICL3223 and ICL3243, feature an iautomatic powerdown/i function which powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. These devices power up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of the devices represented by this data sheet, while Application Note AN9863 summarizes the features of each device comprising the ICL32XX 3V family.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243CBZ - 133040-ICL3243CBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243CBZ
133040-ICL3243CBZ
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243CBZ 133040-ICL3243CBZ
Manufacturer: Intersil Win Source Part Number: 133040-ICL3243CBZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 133040-ICL3243CBZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ICL3243CBZ
Interface Transceiver IC 710-ICL3243CBZ
IC TRANSCEIVER FULL 3/5 28SOIC Product overview: ICL3243CBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3243CBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 28SOIC Product overview: ICL3243CBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3243CBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
ICL3243CBZ
RS-232 Interface IC ICL3243CBZ
RS-232 Interface IC RS232 3V 3D/5R AUTODWN 28 COM

RS-232 Interface IC RS232 3V 3D/5R AUTODWN 28 COM

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ICL3243CBZ 133040-ICL3243CBZ 710-ICL3243CBZ ICL3243CBZ
Product Name 1mA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers Interface - Interface - Drivers, Receivers, Transceivers - ICL3243CBZ Interface Transceiver IC RS-232 Interface IC
Technology RS232
Supply Voltage 3V; Other; 5.5 V Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V
Data Rate 500 kbps 250 kbps 250 kbps
Package Type SOIC; SSOP; TSSOP SOIC; 28-SOIC Tube SOIC-28 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS14C238WM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Line Interface ICs - 1899681P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details