The Intersil ICL3238E contains 3.0V to 5.5V powered RS-232 transmitters/receive
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, CMOS, PDSO28
Manufacturer: Intersil
Win Source Part Number: 1044529-ICL3238EIVZ-
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 600mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3238IPWRQ1; ICL3238EIV-T; ICL3238ECV; ICL3238EIVZ-T;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 5/3 28TSSOP Product overview: ICL3238EIVZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3238EIVZ-T can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 5/3 28TSSOP
RS-232 Interface IC RS232 3V 5D/3R 15KV E-DWN 28TSSOP INDEL
IC TRANSCEIVER FULL 5/3 28TSSOP
| Renesas Electronics Corporation | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3238EIVZ-T | ICL3238EIVZ-T | 1044529-ICL3238EIVZ-T | 710-ICL3238EIVZ-T | ICL3238EIVZ-T | ICL3238EIVZ-T | ICL3238EIVZ-T |
| Product Name | ±15kV ESD Protected, 5-Tx, 3-Rx, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown | Interface - Interface - Drivers, Receivers, Transceivers - ICL3238EIVZ-T | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-232 Interface IC | Drivers, Receivers, Transceivers | |
| Technology | RS232 | RS232; RS232 | RS232; RS232 | ||||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Features | ESD Protected | RoHS | RoHS | RoHS | |||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V |