Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183244-ICL3237CA
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: ICL3237
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Line Transceiver
TRIPLE LINE TRANSCEIVER, PDSO28, PLASTIC, MO-150AH, SSOP-28 Product overview: ICL3237CA from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3237CA can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1183244-ICL3237CA | ICL3237CA | 710-ICL3237CA |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3237CA | SSOP Interface Transceiver IC | |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver |