The ICL3232E is a 3.0V to 5.5V powered RS-232 transceiver with two drivers and two receivers, meeting EIA/TIA-232 and V.28/V.24 specifications. It provides ±15kV ESD protection on RS-232 pins per IEC61000-4-2 (Air Gap and Human Body Model), operates at up to 250kbps, and consumes 1µA in standby. The device includes on-chip voltage converters requiring four 0.1µF external capacitors and is latch-up free. It is available in 16-lead SSOP, SOIC, and TSSOP packages. The ICL3232E does not feature manual or automatic power-down functions.
IC TRANSCEIVER FULL 2/2 16SSOP Product overview: ICL3232ECA-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232ECA-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3232ECA-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |