The ICL3226EIA-T is a 1-transmitter, 1-receiver RS-232 transceiver in a 16-lead SSOP package, designed for battery-powered portable equipment such as laptops and palmtops. It operates from a single +3V to +5.5V supply, supports data rates up to 250kbps, and includes ±15kV ESD protection per IEC61000-4-2 on all RS-232 I/O pins. The device features enhanced automatic powerdown, reducing standby current to 1µA when no signal transitions are detected for 30 seconds, and automatically resumes operation upon detecting an input transition. It requires only four external 0.1µF capacitors for charge pump operation and is fully compatible with 3.3V, 5.0V, and mixed-voltage logic systems. The package is RoHS compliant with a matte tin finish.
IC TRANSCEIVER FULL 1/1 16SSOP Product overview: ICL3226EIA-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3226EIA-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3226EIA-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |