IC TRANSCEIVER FULL 1/1 16SSOP Product overview: ICL3226CAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3226CAZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 136422-ICL3226CAZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-ICL3226CAZ-T | 136422-ICL3226CAZ-T |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ICL3226CAZ-T |
| Device Type | Transceiver | Receiver; Transceiver |
| Features | RoHS | |
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3 V ~ 5.5 V |