Renesas Electronics Corporation 1µA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers ICL3223IAZ-T

Description
The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic powerdown functions (except for the ICL3232), reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL324X are 3-driver, 5-receiver devices that provide a complete serial port suitable for laptop or notebook computers. Both devices also include noninverting alwaysactive receivers for "wake-up" capability.brbr The ICL3221, ICL3223 and ICL3243, feature an iautomatic powerdown/i function which powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. These devices power up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of the devices represented by this data sheet, while Application Note AN9863 summarizes the features of each device comprising the ICL32XX 3V family.
Request a Quote Datasheet
Description
The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic powerdown functions (except for the ICL3232), reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL324X are 3-driver, 5-receiver devices that provide a complete serial port suitable for laptop or notebook computers. Both devices also include noninverting alwaysactive receivers for "wake-up" capability.brbr The ICL3221, ICL3223 and ICL3243, feature an iautomatic powerdown/i function which powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. These devices power up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of the devices represented by this data sheet, while Application Note AN9863 summarizes the features of each device comprising the ICL32XX 3V family.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1µA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers - ICL3223IAZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
1µA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers
ICL3223IAZ-T
1µA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers ICL3223IAZ-T
The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic powerdown functions (except for the ICL3232), reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL324X are 3-driver, 5-receiver devices that provide a complete serial port suitable for laptop or notebook computers. Both devices also include noninverting alwaysactive receivers for "wake-up" capability.brbr The ICL3221, ICL3223 and ICL3243, feature an iautomatic powerdown/i function which powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. These devices power up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of the devices represented by this data sheet, while Application Note AN9863 summarizes the features of each device comprising the ICL32XX 3V family.

The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic powerdown functions (except for the ICL3232), reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL324X are 3-driver, 5-receiver devices that provide a complete serial port suitable for laptop or notebook computers. Both devices also include noninverting alwaysactive receivers for "wake-up" capability.brbr The ICL3221, ICL3223 and ICL3243, feature an iautomatic powerdown/i function which powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. These devices power up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of the devices represented by this data sheet, while Application Note AN9863 summarizes the features of each device comprising the ICL32XX 3V family.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ICL3223IAZ-T
Interface Transceiver IC 710-ICL3223IAZ-T
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: ICL3223IAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3223IAZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 20SSOP Product overview: ICL3223IAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3223IAZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IAZ-T - 776301-ICL3223IAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IAZ-T
776301-ICL3223IAZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IAZ-T 776301-ICL3223IAZ-T
Manufacturer: Intersil Win Source Part Number: 776301-ICL3223IAZ-T Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: ICL3223 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3223ECDBRG4; ICL3223IA-T; ICL3223IAZ; ICL3223IAZ-T; MAX3223ECDBR; MAX3223ECDB; MAX3223ECDBG4; Introduction Date: July 18, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 776301-ICL3223IAZ-T
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: ICL3223
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX3223ECDBRG4; ICL3223IA-T; ICL3223IAZ; ICL3223IAZ-T; MAX3223ECDBR; MAX3223ECDB; MAX3223ECDBG4;
Introduction Date: July 18, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
ICL3223IAZ-T
RS-232 Interface IC ICL3223IAZ-T
RS-232 Interface IC RS232 3V 2D/2R AUTODWN INDEL

RS-232 Interface IC RS232 3V 2D/2R AUTODWN INDEL

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3223IAZ-T - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ICL3223IAZ-T
Drivers, Receivers, Transceivers ICL3223IAZ-T
IC TRANSCEIVER FULL 2/2 20SSOP

IC TRANSCEIVER FULL 2/2 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ICL3223IAZ-T 710-ICL3223IAZ-T 776301-ICL3223IAZ-T ICL3223IAZ-T ICL3223IAZ-T
Product Name 1µA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IAZ-T RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V
Data Rate 500 kbps 250 kbps 250 kbps 250 kbps
Package Type SSOP; TSSOP Tape & Reel (TR) SSOP SSOP-20 SSOP; 20-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details