Renesas Electronics Corporation Interface Transceiver IC ICL3223ECA

Description
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: ICL3223ECA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3223ECA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: ICL3223ECA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3223ECA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-ICL3223ECA
Interface Transceiver IC 710-ICL3223ECA
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: ICL3223ECA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3223ECA can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 20SSOP Product overview: ICL3223ECA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3223ECA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ICL3223ECA - 1183197-ICL3223ECA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3223ECA
1183197-ICL3223ECA
Interface - Interface - Drivers, Receivers, Transceivers - ICL3223ECA 1183197-ICL3223ECA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183197-ICL3223ECA Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation Family Part Number: ICL3223E Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183197-ICL3223ECA
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Family Part Number: ICL3223E
Manufacturer Pack Quantity: 66
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
 - ICL3223ECA - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ICL3223ECA 1183197-ICL3223ECA ICL3223ECA
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ICL3223ECA
Device Type Transceiver Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3210-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1900643 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
View Details