The ICL3222CAZ is a 3.0V to 5.5V powered RS-232 transceiver in a 20-lead SSOP package, designed for low-power applications such as laptops and portable devices. It features two drivers and two receivers, with manual power-down capability to reduce standby current to 1µA. The device meets EIA/TIA-232 and V.28/V.24 specifications, operates at data rates up to 250kbps, and includes 15kV ESD protection. It is pin compatible with MAX242 and SP312A, and requires only four 0.1µF external capacitors for charge pump operation.
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: ICL3222CAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3222CAZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3222CAZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |