The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 1/1 16TSSOP Product overview: ICL3221CVZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3221CVZ can be used for catalog matching and distributor lookup.
Renesas Electronics ICL3221CVZ
Renesas Electronics ICL3221CVZ
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16
RS-232 TRANSCEIVER, 5.5V, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-232 Interface IC RS232 3V 1D/1R AUTO DWN 16TSSOP COM
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3221CVZ | 710-ICL3221CVZ | 9215813P | 9215813 | ICL3221CVZ | 11J8843 | ICL3221CVZ |
| Product Name | 1µA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Rs-232 Transceiver, 5.5V, Tssop-16; Device Type Renesas | RS-232 Interface IC | |
| Technology | RS232 | ||||||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V | ||||
| Data Rate | 500 kbps | 250 kbps | |||||
| Package Type | SSOP; TSSOP | Tube | SSOP; TSSOP; TSSOP | SSOP; TSSOP; Tssop | SOP; SSOP; TSSOP; TSSOP | TSSOP-16 | |
| Device Type | Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | Transceiver |