Renesas Electronics Corporation SOIC Interface Transceiver IC HSP43124SC-45

Description
Serial I/O Filter 28-Pin SOIC W Product overview: HSP43124SC-45 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-HSP43124SC-45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Serial I/O Filter 28-Pin SOIC W Product overview: HSP43124SC-45 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-HSP43124SC-45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Interface Transceiver IC - 735-HSP43124SC-45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
735-HSP43124SC-45
SOIC Interface Transceiver IC 735-HSP43124SC-45
Serial I/O Filter 28-Pin SOIC W Product overview: HSP43124SC-45 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-HSP43124SC-45 can be used for catalog matching and distributor lookup.

Serial I/O Filter 28-Pin SOIC W Product overview: HSP43124SC-45 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-HSP43124SC-45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Filters - Active - HSP43124SC-45 - 068273-HSP43124SC-45 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - HSP43124SC-45
068273-HSP43124SC-45
Interface - Interface - Filters - Active - HSP43124SC-45 068273-HSP43124SC-45
Manufacturer: Intersil Win Source Part Number: 068273-HSP43124SC-45 Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Serial I/O Number of Filters: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068273-HSP43124SC-45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Serial I/O
Number of Filters: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Filters - Active - HSP43124SC-45 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
HSP43124SC-45
Filters - Active HSP43124SC-45
Serial I/O Filter IC Serial I/O Order 28-SOIC

Serial I/O Filter IC Serial I/O Order 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 735-HSP43124SC-45 068273-HSP43124SC-45 HSP43124SC-45
Product Name SOIC Interface Transceiver IC Interface - Interface - Filters - Active - HSP43124SC-45 Filters - Active
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900605 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
5.5V Interface Transceiver IC - 704-74AHCT2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details