Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - HIP1020CKZ-T HIP1020CKZ-T

Description
Manufacturer: Intersil Win Source Part Number: 001613-HIP1020CKZ-T Packaging: Reel - TR Type: Hot Plug Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 3 Feature Pins: EN Family Name: HIP1020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Operating Supply Current: 1.6mA Programmable Voltage - Supply: 5V, 12V Alternative Parts (Cross-Reference): HIP1020CK; HIP1020CK-T; HIP1020CKZ; Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 001613-HIP1020CKZ-T Packaging: Reel - TR Type: Hot Plug Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 3 Feature Pins: EN Family Name: HIP1020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Operating Supply Current: 1.6mA Programmable Voltage - Supply: 5V, 12V Alternative Parts (Cross-Reference): HIP1020CK; HIP1020CK-T; HIP1020CKZ; Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HIP1020CKZ-T - 001613-HIP1020CKZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HIP1020CKZ-T
001613-HIP1020CKZ-T
PMIC - PMIC - Hot Swap Controllers - HIP1020CKZ-T 001613-HIP1020CKZ-T
Manufacturer: Intersil Win Source Part Number: 001613-HIP1020CKZ-T Packaging: Reel - TR Type: Hot Plug Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 3 Feature Pins: EN Family Name: HIP1020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Operating Supply Current: 1.6mA Programmable Voltage - Supply: 5V, 12V Alternative Parts (Cross-Reference): HIP1020CK; HIP1020CK-T; HIP1020CKZ; Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 001613-HIP1020CKZ-T
Packaging: Reel - TR
Type: Hot Plug Controller
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 3
Feature Pins: EN
Family Name: HIP1020
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Operating Supply Current: 1.6mA
Programmable Voltage - Supply: 5V, 12V
Alternative Parts (Cross-Reference): HIP1020CK; HIP1020CK-T; HIP1020CKZ;
Introduction Date: March 25, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 001613-HIP1020CKZ-T
Product Name PMIC - PMIC - Hot Swap Controllers - HIP1020CKZ-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details