Renesas Electronics Corporation Interface Transceiver IC HIN240CNZ

Description
IC TRANSCEIVER FULL 5/3 44MQFP Product overview: HIN240CNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN240CNZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 5/3 44MQFP Product overview: HIN240CNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN240CNZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-HIN240CNZ
Interface Transceiver IC 710-HIN240CNZ
IC TRANSCEIVER FULL 5/3 44MQFP Product overview: HIN240CNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN240CNZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 5/3 44MQFP Product overview: HIN240CNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN240CNZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - HIN240CNZ - 776022-HIN240CNZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN240CNZ
776022-HIN240CNZ
Interface - Interface - Drivers, Receivers, Transceivers - HIN240CNZ 776022-HIN240CNZ
Manufacturer: Intersil Win Source Part Number: 776022-HIN240CNZ Packaging: Tray Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Part Status: Obsolete(EOL) Family Name: HIN240 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): MAX240CMH+TD; MAX240CMH+D; MAX240CMH+T; MAX240CMH-T; Introduction Date: April 06, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 776022-HIN240CNZ
Packaging: Tray
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 44-QFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Part Status: Obsolete(EOL)
Family Name: HIN240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-MQFP (10x10)
Alternative Parts (Cross-Reference): MAX240CMH+TD; MAX240CMH+D; MAX240CMH+T; MAX240CMH-T;
Introduction Date: April 06, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN240CNZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN240CNZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN240CNZ
IC TRANSCEIVER FULL 5/3 44MQFP

IC TRANSCEIVER FULL 5/3 44MQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-HIN240CNZ 776022-HIN240CNZ HIN240CNZ
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - HIN240CNZ Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1913260 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
GD75323 Multiple RS-232 Drivers And Receivers - GD75323DW - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers