Renesas Electronics Corporation +5V Powered RS-232 Transmitters/Receivers HIN239CBZ

Description
The HIN232-HIN241 family of RS-232 transmitters/receive rs interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet
Description
The HIN232-HIN241 family of RS-232 transmitters/receive rs interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
+5V Powered RS-232 Transmitters/Receivers - HIN239CBZ - Renesas Electronics Corporation
Milpitas, CA, USA
+5V Powered RS-232 Transmitters/Receivers
HIN239CBZ
+5V Powered RS-232 Transmitters/Receivers HIN239CBZ
The HIN232-HIN241 family of RS-232 transmitters/receive rs interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

The HIN232-HIN241 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - HIN239CBZ - 1043405-HIN239CBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN239CBZ
1043405-HIN239CBZ
Interface - Interface - Drivers, Receivers, Transceivers - HIN239CBZ 1043405-HIN239CBZ
Manufacturer: Intersil Win Source Part Number: 1043405-HIN239CBZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 5 V, 7.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 600

Manufacturer: Intersil
Win Source Part Number: 1043405-HIN239CBZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 5 V, 7.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 600

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-HIN239CBZ
Interface Transceiver IC 710-HIN239CBZ
IC TRANSCEIVER FULL 3/5 24SOIC Product overview: HIN239CBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN239CBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 24SOIC Product overview: HIN239CBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN239CBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN239CBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN239CBZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN239CBZ
IC TRANSCEIVER FULL 3/5 24SOIC

IC TRANSCEIVER FULL 3/5 24SOIC

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
HIN239CBZ
RS-232 Interface IC HIN239CBZ
RS-232 Interface IC RS232 5V/12V 3D/5R 1UF CAPS 24 COM

RS-232 Interface IC RS232 5V/12V 3D/5R 1UF CAPS 24 COM

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number HIN239CBZ 1043405-HIN239CBZ 710-HIN239CBZ HIN239CBZ HIN239CBZ
Product Name +5V Powered RS-232 Transmitters/Receivers Interface - Interface - Drivers, Receivers, Transceivers - HIN239CBZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Supply Voltage Other; 4.5 V Other; 5 V~ 7.5 V ~ 13.2 V Other; 5V, 7.5V ~ 13.2V Other
Data Rate 120 kbps 120 kbps 120 kbps
Package Type SOIC; PDIP SOIC; 24-SOIC Tube SOIC SOIC-24
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9847KST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details