The HIN232E is a single +5V powered RS-232 transceiver with onboard charge pumps generating ±10V from the supply, suitable for high-speed applications up to 230 kbits/s. It features ±15kV ESD protection on RS-232 I/O pins, meets EIA/TIA-232-E and V.28 specifications, and includes two drivers and two receivers with TTL/CMOS compatibility. The device requires only four 0.1µF external capacitors and draws 5 mA typical supply current. Receiver inputs handle ±30V and provide 0.5V hysteresis for noise immunity, while drivers have 300Ω power-off source impedance. All variants support 0°C to +70°C or −40°C to +85°C operating ranges and are RoHS compliant. The HIN232EIVZ variant, now obsolete, was packaged in a 16-lead TSSOP, with acceptable replacements including the 16-lead SSOP HIN232ECAZ.
IC TRANSCEIVER FULL 2/2 16TSSOP Product overview: HIN232EIVZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232EIVZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-HIN232EIVZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |