Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN232EIV

Description
Win Source Part Number: 1378564-HIN232EIV Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tube Product Status: Obsolete Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: HIN232E Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 230kbps Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500 mV
Request a Quote Datasheet
Description
Win Source Part Number: 1378564-HIN232EIV Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tube Product Status: Obsolete Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: HIN232E Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 230kbps Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1378564-HIN232EIV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1378564-HIN232EIV
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1378564-HIN232EIV
Win Source Part Number: 1378564-HIN232EIV Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tube Product Status: Obsolete Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: HIN232E Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 230kbps Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500 mV

Win Source Part Number: 1378564-HIN232EIV
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tube
Product Status: Obsolete
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: HIN232E
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 230kbps
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500 mV

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-HIN232EIV
Interface Transceiver IC 710-HIN232EIV
IC TRANSCEIVER FULL 2/2 16TSSOP Product overview: HIN232EIV from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232EIV can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 16TSSOP Product overview: HIN232EIV from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232EIV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1378564-HIN232EIV 710-HIN232EIV
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Triple inverting Schmitt trigger - 74AHC3G14DP,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details
Power Switch ICs - 2466628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details