Renesas Electronics Corporation +5V Powered RS-232 Transmitters/Receivers HIN232CPZ

Description
The HIN232-HIN241 family of RS-232 transmitters/receive rs interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet
Description
The HIN232-HIN241 family of RS-232 transmitters/receive rs interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
+5V Powered RS-232 Transmitters/Receivers - HIN232CPZ - Renesas Electronics Corporation
Milpitas, CA, USA
+5V Powered RS-232 Transmitters/Receivers
HIN232CPZ
+5V Powered RS-232 Transmitters/Receivers HIN232CPZ
The HIN232-HIN241 family of RS-232 transmitters/receive rs interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

The HIN232-HIN241 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-HIN232CPZ
Interface Transceiver IC 710-HIN232CPZ
IC TRANSCEIVER FULL 2/2 16DIP Product overview: HIN232CPZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232CPZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 16DIP Product overview: HIN232CPZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232CPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
HIN232CPZ
RS-232 Interface IC HIN232CPZ
RS-232 Interface IC RS232 5V 2D/2R 1UF CAPS COM

RS-232 Interface IC RS232 5V 2D/2R 1UF CAPS COM

Buy Now Datasheet
Drivers, Receivers, Transceivers - HIN232CPZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
HIN232CPZ
Drivers, Receivers, Transceivers HIN232CPZ
IC TRANSCEIVER FULL 2/2 16DIP

IC TRANSCEIVER FULL 2/2 16DIP

Supplier's Site Datasheet
Rs-232 Transceiver, 5.5V, Pdip-16; Device Type Renesas - 61J5919 - Newark, An Avnet Company
Chicago, IL, United States
Rs-232 Transceiver, 5.5V, Pdip-16; Device Type Renesas
61J5919
Rs-232 Transceiver, 5.5V, Pdip-16; Device Type Renesas 61J5919
RS-232 TRANSCEIVER, 5.5V, PDIP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; Product Range:-RoHS Compliant: Yes

RS-232 TRANSCEIVER, 5.5V, PDIP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; Product Range:-RoHS Compliant: Yes

Supplier's Site
Ic, Dual Transceiver, Dip16, 232; Device Type Renesas - 25M9638 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual Transceiver, Dip16, 232; Device Type Renesas
25M9638
Ic, Dual Transceiver, Dip16, 232; Device Type Renesas 25M9638
IC, DUAL TRANSCEIVER, DIP16, 232; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

IC, DUAL TRANSCEIVER, DIP16, 232; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number HIN232CPZ 710-HIN232CPZ HIN232CPZ HIN232CPZ 61J5919 25M9638
Product Name +5V Powered RS-232 Transmitters/Receivers Interface Transceiver IC RS-232 Interface IC Drivers, Receivers, Transceivers Rs-232 Transceiver, 5.5V, Pdip-16; Device Type Renesas Ic, Dual Transceiver, Dip16, 232; Device Type Renesas
Technology RS232 RS232; RS232
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V 5V Other; 4.5V ~ 5.5V Other; 4.5V Other; 4.5V
Data Rate 120 kbps 120 kbps 120 kbps
Package Type SOIC; PDIP Tube PDIP-16 DIP; 16-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
3 suppliers
Ethernet Interface Ics - 1730305 - RS Components, Ltd.
Specs
Technology Ethernet; PPPoE, UDP, ARP, IPv4, ICMP, TCP, IEEE 802.3, IGMP
Device Type Controller
Features RoHS
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers