Renesas Electronics Corporation ±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers HIN208EIBZ

Description
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive rs interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of highspeed RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206E, HIN211E and HIN213E feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet
Description
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive rs interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of highspeed RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206E, HIN211E and HIN213E feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers - HIN208EIBZ - Renesas Electronics Corporation
Milpitas, CA, USA
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers
HIN208EIBZ
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers HIN208EIBZ
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive rs interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of highspeed RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206E, HIN211E and HIN213E feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receivers interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of highspeed RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206E, HIN211E and HIN213E feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-HIN208EIBZ
Interface Transceiver IC 710-HIN208EIBZ
IC TRANSCEIVER FULL 4/4 24SOIC Product overview: HIN208EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN208EIBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 4/4 24SOIC Product overview: HIN208EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN208EIBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - HIN208EIBZ - 1180645-HIN208EIBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN208EIBZ
1180645-HIN208EIBZ
Interface - Interface - Drivers, Receivers, Transceivers - HIN208EIBZ 1180645-HIN208EIBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180645-HIN208EIBZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: HIN208E Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180645-HIN208EIBZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: HIN208E
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
RS-232 Interface IC
HIN208EIBZ
RS-232 Interface IC HIN208EIBZ
RS-232 Interface IC RS232 5V 4D/4R 15KV 24 IND

RS-232 Interface IC RS232 5V 4D/4R 15KV 24 IND

Buy Now Datasheet
Drivers, Receivers, Transceivers - HIN208EIBZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
HIN208EIBZ
Drivers, Receivers, Transceivers HIN208EIBZ
IC TRANSCEIVER FULL 4/4 24SOIC

IC TRANSCEIVER FULL 4/4 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number HIN208EIBZ 710-HIN208EIBZ 1180645-HIN208EIBZ HIN208EIBZ HIN208EIBZ
Product Name ±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - HIN208EIBZ RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Features ESD Protected RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V 5V Other; 4.5V ~ 5.5V
Data Rate 230 kbps 230 kbps 230 kbps 230 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Octal bus transceiver; 3-state - 74AHC245BQ-Q100/GX - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details