Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - HIN207ECAZ HIN207ECAZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180630-HIN207ECAZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Supplier Device Package: 24-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: HIN207E Manufacturer Pack Quantity: 870 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180630-HIN207ECAZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Supplier Device Package: 24-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: HIN207E Manufacturer Pack Quantity: 870 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HIN207ECAZ - 1180630-HIN207ECAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN207ECAZ
1180630-HIN207ECAZ
Interface - Interface - Drivers, Receivers, Transceivers - HIN207ECAZ 1180630-HIN207ECAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180630-HIN207ECAZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Supplier Device Package: 24-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: HIN207E Manufacturer Pack Quantity: 870 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180630-HIN207ECAZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: HIN207E
Manufacturer Pack Quantity: 870
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-HIN207ECAZ
Interface Transceiver IC 710-HIN207ECAZ
IC TRANSCEIVER FULL 5/3 24SSOP Product overview: HIN207ECAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN207ECAZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 5/3 24SSOP Product overview: HIN207ECAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN207ECAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1180630-HIN207ECAZ 710-HIN207ECAZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HIN207ECAZ Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Data Rate 230 kbps 230 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4049 High Speed CMOS Logic Hex Inverting Buffers - 5962-8681901EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details