The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receive
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN202IBNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202IBNZ can be used for catalog matching and distributor lookup.
Pb-Free RS232 5V 2D/2R 0.1UF CAPS 16NSOI
Pb-Free RS232 5V 2D/2R 0.1UF CAPS 16NSOI
Pb-Free RS232 5V 2D/2R 0.1UF CAPS 16NSOI
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180616-HIN202IBNZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals
Family Part Number: HIN202
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC, RS-232 TRANSCEIVER, 5.5V, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIN202IBNZ | 710-HIN202IBNZ | 2630196 | 1180616-HIN202IBNZ | 61J5887 |
| Product Name | +5V Powered RS-232 Transmitters/Receivers with 0.1µF External Capacitors | Interface Transceiver IC | Cable Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - HIN202IBNZ | Ic, Rs-232 Transceiver, 5.5V, Soic-16; Device Type Renesas |
| Technology | RS232 | RS232 | |||
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V | |
| Data Rate | 120 kbps | 120 kbps | 120 kbps | 120 kbps | |
| Package Type | SOIC; PDIP | Tube | SOIC; SOIC | SOIC | |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver |