The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive
LEAD-FREE RS232 5V 2D/2R 15KV 0.1UF 16NS
LEAD-FREE RS232 5V 2D/2R 15KV 0.1UF 16NS
LEAD-FREE RS232 5V 2D/2R 15KV 0.1UF 16NS
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN202EIBNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202EIBNZ can be used for catalog matching and distributor lookup.
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC TRANSCEIVER FULL 2/2 16SOIC
RS-232 Interface IC RS232 5V 2D/2R 15KV 0.1UF 16NSOIC IND
| Renesas Electronics Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIN202EIBNZ | 2367681 | 710-HIN202EIBNZ | 94M7546 | HIN202EIBNZ | HIN202EIBNZ |
| Product Name | ±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | Line Interface ICs | Interface Transceiver IC | Rs232 Transceiver, -40 To 85Deg C; Device Type Renesas | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232 | RS232; RS232 | |||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V | Other; 4.5V ~ 5.5V | 5V | |
| Data Rate | 230 kbps | 230 kbps | 230 kbps |