Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5051-9 HI9P5051-9

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180591-HI9P5051-9 Packaging: Tube Switch Circuit: SPDT Crosstalk: -88dB at 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 11pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: HI-5051 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180591-HI9P5051-9 Packaging: Tube Switch Circuit: SPDT Crosstalk: -88dB at 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 11pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: HI-5051 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5051-9 - 1180591-HI9P5051-9 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5051-9
1180591-HI9P5051-9
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5051-9 1180591-HI9P5051-9
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180591-HI9P5051-9 Packaging: Tube Switch Circuit: SPDT Crosstalk: -88dB at 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 11pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: HI-5051 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180591-HI9P5051-9
Packaging: Tube
Switch Circuit: SPDT
Crosstalk: -88dB at 100kHz
Channel-to-Channel Matching (ΔRon): 1Ohm
Channel Capacitance (CS(off), CD(off)): 11pF, 11pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 45Ohm
Switch Time (Ton, Toff) (Maximum): 500ns, 500ns
Current - Leakage (IS(off)) (Maximum): 2nA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: HI-5051
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5051-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI9P5051-9
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI9P5051-9
IC SWITCH SPDT X 2 45OHM 16SOIC

IC SWITCH SPDT X 2 45OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180591-HI9P5051-9 HI9P5051-9
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5051-9 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers