Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0548-9 HI9P0548-9

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180588-HI9P0548-9 Packaging: Tube Channel-to-Channel Matching (ΔRon): 126Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 25pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 1.8kOhm Switch Time (Ton, Toff) (Maximum): 300ns, 300ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: HI-548 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180588-HI9P0548-9 Packaging: Tube Channel-to-Channel Matching (ΔRon): 126Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 25pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 1.8kOhm Switch Time (Ton, Toff) (Maximum): 300ns, 300ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: HI-548 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0548-9 - 1180588-HI9P0548-9 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0548-9
1180588-HI9P0548-9
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0548-9 1180588-HI9P0548-9
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180588-HI9P0548-9 Packaging: Tube Channel-to-Channel Matching (ΔRon): 126Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 25pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 1.8kOhm Switch Time (Ton, Toff) (Maximum): 300ns, 300ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: HI-548 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180588-HI9P0548-9
Packaging: Tube
Channel-to-Channel Matching (ΔRon): 126Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 25pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 1.8kOhm
Switch Time (Ton, Toff) (Maximum): 300ns, 300ns
Current - Leakage (IS(off)) (Maximum): 30pA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: HI-548
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0548-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI9P0548-9
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI9P0548-9
IC MUX 8:1 1.8KOHM 16SOIC

IC MUX 8:1 1.8KOHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180588-HI9P0548-9 HI9P0548-9
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0548-9 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1354062-SI2457-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
6 suppliers