Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0547-9 HI9P0547-9

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180587-HI9P0547-9 Packaging: Tube Channel-to-Channel Matching (ΔRon): 126Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 30pF Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 1.8kOhm Switch Time (Ton, Toff) (Maximum): 300ns, 300ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: HI-547 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180587-HI9P0547-9 Packaging: Tube Channel-to-Channel Matching (ΔRon): 126Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 30pF Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 1.8kOhm Switch Time (Ton, Toff) (Maximum): 300ns, 300ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: HI-547 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0547-9 - 1180587-HI9P0547-9 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0547-9
1180587-HI9P0547-9
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0547-9 1180587-HI9P0547-9
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180587-HI9P0547-9 Packaging: Tube Channel-to-Channel Matching (ΔRon): 126Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 30pF Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 1.8kOhm Switch Time (Ton, Toff) (Maximum): 300ns, 300ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: HI-547 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180587-HI9P0547-9
Packaging: Tube
Channel-to-Channel Matching (ΔRon): 126Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 30pF
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SOIC
On-State Resistance (Maximum): 1.8kOhm
Switch Time (Ton, Toff) (Maximum): 300ns, 300ns
Current - Leakage (IS(off)) (Maximum): 30pA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: HI-547
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0547-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI9P0547-9
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI9P0547-9
ANALOG DIFFERENTIAL MUX

ANALOG DIFFERENTIAL MUX

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180587-HI9P0547-9 HI9P0547-9
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0547-9 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899710P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Inverter - 74AHCT3G04DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Interface Transceiver IC - 702-SI32176-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers