Renesas Electronics Corporation Analog to Digital Converters (ADC) HI7190IBZ

Description
IC ADC 24BIT SIGMA-DELTA 20SOIC
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - HI7190IBZ - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
HI7190IBZ
Analog to Digital Converters (ADC) HI7190IBZ
IC ADC 24BIT SIGMA-DELTA 20SOIC

IC ADC 24BIT SIGMA-DELTA 20SOIC

Supplier's Site Datasheet
Analog To Digital Converter Adc, 24 Bit, 2Ksps, Soic-20; Resolution (Bits) Renesas - 57K3852 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 24 Bit, 2Ksps, Soic-20; Resolution (Bits) Renesas
57K3852
Analog To Digital Converter Adc, 24 Bit, 2Ksps, Soic-20; Resolution (Bits) Renesas 57K3852
ANALOG TO DIGITAL CONVERTER ADC, 24 BIT, 2KSPS, SOIC-20; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; Supply Voltage Max:5VRoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 24 BIT, 2KSPS, SOIC-20; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; Supply Voltage Max:5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number HI7190IBZ 57K3852
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 24 Bit, 2Ksps, Soic-20; Resolution (Bits) Renesas
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details