Renesas Electronics Corporation Digital To Analog Converter Dac, 8 Bit, 125Msps, Tssop-28; Resolution (Bits) Renesas HI5660/6IAZ

Description
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, 125MSPS, TSSOP-28; Resolution (Bits):8bit; Sampling Rate:125MSPS; Input Channel Type:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:28Pins; Product Range:-RoHS Compliant: Yes
Description
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, 125MSPS, TSSOP-28; Resolution (Bits):8bit; Sampling Rate:125MSPS; Input Channel Type:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:28Pins; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital To Analog Converter Dac, 8 Bit, 125Msps, Tssop-28; Resolution (Bits) Renesas - 61J6020 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 8 Bit, 125Msps, Tssop-28; Resolution (Bits) Renesas
61J6020
Digital To Analog Converter Dac, 8 Bit, 125Msps, Tssop-28; Resolution (Bits) Renesas 61J6020
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, 125MSPS, TSSOP-28; Resolution (Bits):8bit; Sampling Rate:125MSPS; Input Channel Type:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:28Pins; Product Range:-RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, 125MSPS, TSSOP-28; Resolution (Bits):8bit; Sampling Rate:125MSPS; Input Channel Type:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:28Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 61J6020
Product Name Digital To Analog Converter Dac, 8 Bit, 125Msps, Tssop-28; Resolution (Bits) Renesas
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Outputs Serial Data
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - SDRlab 122-16 Standard Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Digitronic Cam Switch Unit - CamCon DAC16 - Hymark/Kentucky Gauge
Specs
Channels 2 #
Resolution 16 bits
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details