Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI3-0509A-5Z

Description
IC MULTIPLEXER DUAL 4X1 16DIP
Description
IC MULTIPLEXER DUAL 4X1 16DIP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0509A-5Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI3-0509A-5Z
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI3-0509A-5Z
IC MULTIPLEXER DUAL 4X1 16DIP

IC MULTIPLEXER DUAL 4X1 16DIP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number HI3-0509A-5Z
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 488.4 to 493.6MHz - UIYDX181297A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 5 dB
View Details
Duplexers - NSK14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details
Multiplexer - TP-1822 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
MDPX-0609, Passive MMIC DC-6 GHz Diplexer/Reflectionless Filter - MDPX-0609 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 6000 MHz
View Details