Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0507-5Z HI3-0507-5Z

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180458-HI3-0507-5Z Packaging: Tube Channel-to-Channel Matching (ΔRon): 20Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 30pF Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-DIP On-State Resistance (Maximum): 400Ohm Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: HI-507 Manufacturer Pack Quantity: 143 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180458-HI3-0507-5Z Packaging: Tube Channel-to-Channel Matching (ΔRon): 20Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 30pF Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-DIP On-State Resistance (Maximum): 400Ohm Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: HI-507 Manufacturer Pack Quantity: 143 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0507-5Z - 1180458-HI3-0507-5Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0507-5Z
1180458-HI3-0507-5Z
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0507-5Z 1180458-HI3-0507-5Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180458-HI3-0507-5Z Packaging: Tube Channel-to-Channel Matching (ΔRon): 20Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 30pF Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-DIP On-State Resistance (Maximum): 400Ohm Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: HI-507 Manufacturer Pack Quantity: 143 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180458-HI3-0507-5Z
Packaging: Tube
Channel-to-Channel Matching (ΔRon): 20Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 30pF
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-DIP
On-State Resistance (Maximum): 400Ohm
Switch Time (Ton, Toff) (Maximum): 250ns, 250ns
Current - Leakage (IS(off)) (Maximum): 30pA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: HI-507
Manufacturer Pack Quantity: 143
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0507-5Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI3-0507-5Z
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI3-0507-5Z
DIFFERENTIAL MUX, 8 CHANNEL

DIFFERENTIAL MUX, 8 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180458-HI3-0507-5Z HI3-0507-5Z
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0507-5Z Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906243 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Hex inverting Schmitt trigger - 74AHC14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Telecom - SI3205-D-GS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers