Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5051-5 HI1-5051-5

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180432-HI1-5051-5 Packaging: Tube Switch Circuit: SPDT Crosstalk: -88dB at 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 11pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: HI-5051 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180432-HI1-5051-5 Packaging: Tube Switch Circuit: SPDT Crosstalk: -88dB at 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 11pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: HI-5051 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5051-5 - 1180432-HI1-5051-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5051-5
1180432-HI1-5051-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5051-5 1180432-HI1-5051-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180432-HI1-5051-5 Packaging: Tube Switch Circuit: SPDT Crosstalk: -88dB at 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 11pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: HI-5051 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180432-HI1-5051-5
Packaging: Tube
Switch Circuit: SPDT
Crosstalk: -88dB at 100kHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Channel Capacitance (CS(off), CD(off)): 11pF, 11pF
Categories: Integrated Circuits
Supplier Device Package: 16-CERDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-CDIP
On-State Resistance (Maximum): 45Ohm
Switch Time (Ton, Toff) (Maximum): 500ns, 500ns
Current - Leakage (IS(off)) (Maximum): 2nA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: HI-5051
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5051-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-5051-5
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI1-5051-5
IC SWITCH SPDTX2 45OHM 16CERDIP

IC SWITCH SPDTX2 45OHM 16CERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180432-HI1-5051-5 HI1-5051-5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5051-5 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260785-SI32183-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface - CODECs - AD74111YRU - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details