Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5051-2 HI1-5051-2

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180431-HI1-5051-2 Packaging: Tube Switch Circuit: SPDT Crosstalk: -88dB at 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 11pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: HI-5051 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180431-HI1-5051-2 Packaging: Tube Switch Circuit: SPDT Crosstalk: -88dB at 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 11pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: HI-5051 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5051-2 - 1180431-HI1-5051-2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5051-2
1180431-HI1-5051-2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5051-2 1180431-HI1-5051-2
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180431-HI1-5051-2 Packaging: Tube Switch Circuit: SPDT Crosstalk: -88dB at 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 11pF Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: HI-5051 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180431-HI1-5051-2
Packaging: Tube
Switch Circuit: SPDT
Crosstalk: -88dB at 100kHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Channel Capacitance (CS(off), CD(off)): 11pF, 11pF
Categories: Integrated Circuits
Supplier Device Package: 16-CERDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-CDIP
On-State Resistance (Maximum): 45Ohm
Switch Time (Ton, Toff) (Maximum): 500ns, 500ns
Current - Leakage (IS(off)) (Maximum): 2nA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: HI-5051
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1180431-HI1-5051-2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5051-2
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details