Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180411-HI1-0509A-2
Packaging: Tube
Switch Circuit: SP4T
Channel Capacitance (CS(off), CD(off)): 10pF, 12pF
Categories: Integrated Circuits
Supplier Device Package: 16-CERDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-CDIP
On-State Resistance (Maximum): 1.5kOhm
Switch Time (Ton, Toff) (Maximum): 500ns, 500ns
Current - Leakage (IS(off)) (Maximum): 30pA
Alternative Parts (Cross-Reference): ADG509FBRWZ; HI1-0509A-5; ADG509FBRW;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: HI-509
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V
IC SW SP4TX2 1.5KOHM 16CERDIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1180411-HI1-0509A-2 | HI1-0509A-2 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0509A-2 | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |