Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0508-5 HI1-0508-5

Description
Manufacturer: Intersil Win Source Part Number: 204799-HI1-0508-5 Packaging: Tube/Rail Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 20 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 250ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 10pF, 17pF Max Leakage Current (IS off): 30pA (Typ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204799-HI1-0508-5 Packaging: Tube/Rail Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 20 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 250ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 10pF, 17pF Max Leakage Current (IS off): 30pA (Typ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0508-5 - 204799-HI1-0508-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0508-5
204799-HI1-0508-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0508-5 204799-HI1-0508-5
Manufacturer: Intersil Win Source Part Number: 204799-HI1-0508-5 Packaging: Tube/Rail Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 20 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 250ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 10pF, 17pF Max Leakage Current (IS off): 30pA (Typ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204799-HI1-0508-5
Packaging: Tube/Rail
Number of Circuits: 1
Channel-to-Channel Matching (ΔRon): 20 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 16-CDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 250ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 10pF, 17pF
Max Leakage Current (IS off): 30pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0508-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-0508-5
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI1-0508-5
SINGLE-ENDED MUX, 8 CHANNEL

SINGLE-ENDED MUX, 8 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 204799-HI1-0508-5 HI1-0508-5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0508-5 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details