Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers HI1-0201-5

Description
4 Circuit IC Switch 1:1 80Ohm 16-CERDIP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 80Ohm 16-CERDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - HI1-0201-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
HI1-0201-5-ND
Analog Switches, Multiplexers, Demultiplexers HI1-0201-5-ND
4 Circuit IC Switch 1:1 80Ohm 16-CERDIP

4 Circuit IC Switch 1:1 80Ohm 16-CERDIP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201-5 - 1043328-HI1-0201-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201-5
1043328-HI1-0201-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201-5 1043328-HI1-0201-5
Manufacturer: Intersil Win Source Part Number: 1043328-HI1-0201-5 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 80 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 180ns, 220ns Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1043328-HI1-0201-5
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 80 Ohm
Case / Package: 16-CDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 180ns, 220ns
Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80OHM Analog Switch and Multiplexer IC
747-HI1-0201-5
80OHM Analog Switch and Multiplexer IC 747-HI1-0201-5
IC SW SPST-NCX4 80OHM 16CERDIP Product overview: HI1-0201-5 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-0201-5 can be used for catalog matching and distributor lookup.

IC SW SPST-NCX4 80OHM 16CERDIP Product overview: HI1-0201-5 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-0201-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HI1-0201-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI1-0201-5
Analog Switches, Multiplexers, Demultiplexers HI1-0201-5
4 Circuit IC Switch 1:1 80Ohm 16-CERDIP

4 Circuit IC Switch 1:1 80Ohm 16-CERDIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - HI1-0201-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI1-0201-5
Analog Switches, Multiplexers, Demultiplexers HI1-0201-5
4 Circuit IC Switch 1:1 80Ohm 16-CERDIP

4 Circuit IC Switch 1:1 80Ohm 16-CERDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201-5 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-0201-5
Interface - Analog Switches, Multiplexers, Demultiplexers HI1-0201-5
IC SWITCH QUAD SPST 16CDIP

IC SWITCH QUAD SPST 16CDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number HI1-0201-5-ND 1043328-HI1-0201-5 747-HI1-0201-5 HI1-0201-5 HI1-0201-5
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201-5 80OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 15 volts
Ron 80 ohms 80 ohms
tON 180 ns
Unlock Full Specs
to access all available technical data

Similar Products