Renesas Electronics Corporation 100V Interface Transceiver IC HC55185CIMZ

Description
IC SLIC RINGING VOIP 100V 28PLCC Product overview: HC55185CIMZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55185CIMZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SLIC RINGING VOIP 100V 28PLCC Product overview: HC55185CIMZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55185CIMZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V Interface Transceiver IC
702-HC55185CIMZ
100V Interface Transceiver IC 702-HC55185CIMZ
IC SLIC RINGING VOIP 100V 28PLCC Product overview: HC55185CIMZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55185CIMZ can be used for catalog matching and distributor lookup.

IC SLIC RINGING VOIP 100V 28PLCC Product overview: HC55185CIMZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55185CIMZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - HC55185CIMZ - 1178869-HC55185CIMZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HC55185CIMZ
1178869-HC55185CIMZ
Interface - Interface - Telecom - HC55185CIMZ 1178869-HC55185CIMZ
Manufacturer: Intersil Corporation Win Source Part Number: 1178869-HC55185CIMZ Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1178869-HC55185CIMZ
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Telecom Interface ICs
HC55185CIMZ
Telecom Interface ICs HC55185CIMZ
Telecom Interface ICs 100V RINGING SLIC W/PROG OUTPUT CUR

Telecom Interface ICs 100V RINGING SLIC W/PROG OUTPUT CUR

Buy Now Datasheet
Telecom - HC55185CIMZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - HC55185CIMZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
HC55185CIMZ
Integrated Circuits (ICs) - Interface - Telecom HC55185CIMZ
IC SLIC RINGING VOIP 100V 28PLCC

IC SLIC RINGING VOIP 100V 28PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-HC55185CIMZ 1178869-HC55185CIMZ HC55185CIMZ HC55185CIMZ HC55185CIMZ
Product Name 100V Interface Transceiver IC Interface - Interface - Telecom - HC55185CIMZ Telecom Interface ICs Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Buffers - 1222911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Package Type Sot-25
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details