Telecom Interface ICs HC55183ECMEL Product overview: HC55183ECMZ96 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55183ECMZ96 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 001525-HC55183ECMZ96
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC
Purpose: Subscriber Line Interface Concept (SLIC)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-HC55183ECMZ96 | 001525-HC55183ECMZ96 | HC55183ECMZ96 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - HC55183ECMZ96 | Telecom |
| Device Type | Transceiver | Sensor Interface |