Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - HA4314BCBZ HA4314BCBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178566-HA4314BCBZ Packaging: Tube Applications: Video -3db Bandwidth: 400MHz Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: HA4314B Manufacturer Pack Quantity: 500 MSL Level: 2 (1 Year) Supply Voltage , Dual (V±): ±4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178566-HA4314BCBZ Packaging: Tube Applications: Video -3db Bandwidth: 400MHz Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: HA4314B Manufacturer Pack Quantity: 500 MSL Level: 2 (1 Year) Supply Voltage , Dual (V±): ±4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HA4314BCBZ - 1178566-HA4314BCBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HA4314BCBZ
1178566-HA4314BCBZ
Interface - Interface - Analog Switches - Special Purpose - HA4314BCBZ 1178566-HA4314BCBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178566-HA4314BCBZ Packaging: Tube Applications: Video -3db Bandwidth: 400MHz Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: HA4314B Manufacturer Pack Quantity: 500 MSL Level: 2 (1 Year) Supply Voltage , Dual (V±): ±4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178566-HA4314BCBZ
Packaging: Tube
Applications: Video
-3db Bandwidth: 400MHz
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: HA4314B
Manufacturer Pack Quantity: 500
MSL Level: 2 (1 Year)
Supply Voltage , Dual (V±): ±4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HA4314BCBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HA4314BCBZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HA4314BCBZ
IC VIDEO CROSSPOINT SWIT 14SOIC

IC VIDEO CROSSPOINT SWIT 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1178566-HA4314BCBZ HA4314BCBZ
Product Name Interface - Interface - Analog Switches - Special Purpose - HA4314BCBZ Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-PEB2086NV1.1G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers