Renesas Electronics Corporation HA17385FP-EL

Description
Switching controller, Current-mode, 1A, 500kHz Sw
Request a Quote Datasheet
Description
Switching controller, Current-mode, 1A, 500kHz Sw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HA17385FP-EL - Rochester Electronics
Newburyport, MA, United States
Switching controller, Current-mode, 1A, 500kHz Sw

Switching controller, Current-mode, 1A, 500kHz Sw

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number HA17385FP-EL
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers