Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2503PE H5N2503PE

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061573-H5N2503PE Drain to Source Voltage (Vdss): 250 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFP4332PBF; IRFB4332PBF; IPP220N25NFDAKSA1; FDPF51N25; FDP51N25; STW52NK25ZH5N2503P(E ); H5N2503P-E; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 50 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061573-H5N2503PE Drain to Source Voltage (Vdss): 250 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFP4332PBF; IRFB4332PBF; IPP220N25NFDAKSA1; FDPF51N25; FDP51N25; STW52NK25ZH5N2503P(E ); H5N2503P-E; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 50 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2503PE - 1061573-H5N2503PE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2503PE
1061573-H5N2503PE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2503PE 1061573-H5N2503PE
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061573-H5N2503PE Drain to Source Voltage (Vdss): 250 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFP4332PBF; IRFB4332PBF; IPP220N25NFDAKSA1; FDPF51N25; FDP51N25; STW52NK25ZH5N2503P(E ); H5N2503P-E; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 50 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061573-H5N2503PE
Drain to Source Voltage (Vdss): 250 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFP4332PBF; IRFB4332PBF; IPP220N25NFDAKSA1; FDPF51N25; FDP51N25; STW52NK25ZH5N2503P(E); H5N2503P-E;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 50 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1061573-H5N2503PE
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - H5N2503PE
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16322Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
6 suppliers
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6796 - 2N6796 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details
3 suppliers
MOSFETs - 1697465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
5 suppliers