Renesas Electronics Corporation RF and Wireless - RF Switches F2977NEGK

Description
Win Source Part Number: 1350670-F2977NEGK Category: RF and Wireless - RF Switches Package: Strip Standard Package: 300 Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 30MHz ~ 6GHz Insertion Loss: 0.45dB Circuit: SPDT Topology: Reflective Voltage - Supply: 2.7V ~ 5.25V Mounting Type: Surface Mount Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-VFQFPN (2x2) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: F2977
Request a Quote Datasheet
Description
Win Source Part Number: 1350670-F2977NEGK Category: RF and Wireless - RF Switches Package: Strip Standard Package: 300 Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 30MHz ~ 6GHz Insertion Loss: 0.45dB Circuit: SPDT Topology: Reflective Voltage - Supply: 2.7V ~ 5.25V Mounting Type: Surface Mount Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-VFQFPN (2x2) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: F2977
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - 1350670-F2977NEGK - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
1350670-F2977NEGK
RF and Wireless - RF Switches 1350670-F2977NEGK
Win Source Part Number: 1350670-F2977NEGK Category: RF and Wireless - RF Switches Package: Strip Standard Package: 300 Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 30MHz ~ 6GHz Insertion Loss: 0.45dB Circuit: SPDT Topology: Reflective Voltage - Supply: 2.7V ~ 5.25V Mounting Type: Surface Mount Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-VFQFPN (2x2) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: F2977

Win Source Part Number: 1350670-F2977NEGK
Category: RF and Wireless - RF Switches
Package: Strip
Standard Package: 300
Impedance: 50Ohm
Test Frequency: 6GHz
Frequency Range: 30MHz ~ 6GHz
Insertion Loss: 0.45dB
Circuit: SPDT
Topology: Reflective
Voltage - Supply: 2.7V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: 12-VFQFPN (2x2)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: F2977

Buy Now Datasheet
RF Switches - 800-3784-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-3784-ND
RF Switches 800-3784-ND
RF Switch IC SPDT 6GHz 50Ohm 12-VFQFPN (2x2)

RF Switch IC SPDT 6GHz 50Ohm 12-VFQFPN (2x2)

Buy Now Datasheet
Rf Switch, 6Ghz, -40 To 105Deg C Rohs Compliant Renesas - 66AH5817 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 6Ghz, -40 To 105Deg C Rohs Compliant Renesas
66AH5817
Rf Switch, 6Ghz, -40 To 105Deg C Rohs Compliant Renesas 66AH5817
RF SWITCH, 6GHZ, -40 TO 105DEG C ROHS COMPLIANT: YES

RF SWITCH, 6GHZ, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Switches - F2977NEGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2977NEGK
RF Switches F2977NEGK
RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)

RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 1350670-F2977NEGK 800-3784-ND 66AH5817 F2977NEGK
Product Name RF and Wireless - RF Switches RF Switches Rf Switch, 6Ghz, -40 To 105Deg C Rohs Compliant Renesas RF Switches
Impedance 50 ohms 50 ohms; 50Ohm
Package Type Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, DC-40 GHz, 2 x Absorptive SPDT - RC-2SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.1 dB
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details